Broadcom Inc. Isolators - Gate Drivers - HCPL-3101 HCPL-3101

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775723-HCPL-3101 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Approvals: UR Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3101 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): TLP250(D4); PS9552; PS9552-V; TLP250; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775723-HCPL-3101 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Approvals: UR Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3101 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): TLP250(D4); PS9552; PS9552-V; TLP250; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3101 - 775723-HCPL-3101 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3101
775723-HCPL-3101
Isolators - Gate Drivers - HCPL-3101 775723-HCPL-3101
Manufacturer: Broadcom Limited Win Source Part Number: 775723-HCPL-3101 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Approvals: UR Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3101 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): TLP250(D4); PS9552; PS9552-V; TLP250; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 775723-HCPL-3101
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Approvals: UR
Technology: Optical Coupling
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 200ns, 200ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Peak Output: 600mA
Family Name: HCPL-3101
Categories: Isolators
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Alternative Parts (Cross-Reference): TLP250(D4); PS9552; PS9552-V; TLP250;
Introduction Date: February 09, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775723-HCPL-3101
Product Name Isolators - Gate Drivers - HCPL-3101
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-36 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243740-SI8275DBD-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details