Broadcom Inc. Isolators - Gate Drivers - HCPL-T251-300E HCPL-T251-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775771-HCPL-T251-300 E Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: -, 100mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: HCPL-T251 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Alternative Parts (Cross-Reference): PS9531L3-V-AX; PS9531L3-V-E3; PS9531L3; PS9531L3-V; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775771-HCPL-T251-300 E Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: -, 100mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: HCPL-T251 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Alternative Parts (Cross-Reference): PS9531L3-V-AX; PS9531L3-V-E3; PS9531L3; PS9531L3-V; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-T251-300E - 775771-HCPL-T251-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-T251-300E
775771-HCPL-T251-300E
Isolators - Gate Drivers - HCPL-T251-300E 775771-HCPL-T251-300E
Manufacturer: Broadcom Limited Win Source Part Number: 775771-HCPL-T251-300 E Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: -, 100mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: HCPL-T251 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Alternative Parts (Cross-Reference): PS9531L3-V-AX; PS9531L3-V-E3; PS9531L3; PS9531L3-V; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775771-HCPL-T251-300E
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C
Package: 8-SMD, Gull Wing
Approvals: CSA, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: -, 100mA
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.6V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 400mA
Family Name: HCPL-T251
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs
Alternative Parts (Cross-Reference): PS9531L3-V-AX; PS9531L3-V-E3; PS9531L3; PS9531L3-V;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775771-HCPL-T251-300E
Product Name Isolators - Gate Drivers - HCPL-T251-300E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243689-SI82391CB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details