Broadcom Inc. Electronic Surplus - HCNW4503 HCNW4503

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179004-HCNW4503 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179004-HCNW4503 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCNW4503 - 1179004-HCNW4503 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCNW4503
1179004-HCNW4503
Electronic Surplus - HCNW4503 1179004-HCNW4503
Manufacturer: Broadcom Limited Win Source Part Number: 1179004-HCNW4503 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179004-HCNW4503
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 1μs, 1μs (Maximum)
Voltage - Forward (Vf): 1.68V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179004-HCNW4503
Product Name Electronic Surplus - HCNW4503
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details