Broadcom Inc. Isolators - Gate Drivers - HCPL-T250 HCPL-T250

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179180-HCPL-T250 Packaging: Tube Mounting Style: Through Hole Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179180-HCPL-T250 Packaging: Tube Mounting Style: Through Hole Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-T250 - 1179180-HCPL-T250 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-T250
1179180-HCPL-T250
Isolators - Gate Drivers - HCPL-T250 1179180-HCPL-T250
Manufacturer: Broadcom Limited Win Source Part Number: 1179180-HCPL-T250 Packaging: Tube Mounting Style: Through Hole Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179180-HCPL-T250
Packaging: Tube
Mounting Style: Through Hole
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Voltage - Isolation: 3750Vrms
Current - Peak Output: 1.5A
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.6V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179180-HCPL-T250
Product Name Isolators - Gate Drivers - HCPL-T250
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243522-SI8237AB-B-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details