Broadcom Inc. Isolators - Digital Isolators HCPL-901J

Description
Win Source Part Number: 1356654-HCPL-901J Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO W Base Product Number: HCPL-901 Technology: GMR (Giant Magnetoresistive) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 110MBd Number of Channels: 4 Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 1ns, 1ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns
Request a Quote Datasheet
Description
Win Source Part Number: 1356654-HCPL-901J Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO W Base Product Number: HCPL-901 Technology: GMR (Giant Magnetoresistive) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 110MBd Number of Channels: 4 Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 1ns, 1ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1356654-HCPL-901J - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1356654-HCPL-901J
Isolators - Digital Isolators 1356654-HCPL-901J
Win Source Part Number: 1356654-HCPL-901J Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO W Base Product Number: HCPL-901 Technology: GMR (Giant Magnetoresistive) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 110MBd Number of Channels: 4 Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 1ns, 1ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns

Win Source Part Number: 1356654-HCPL-901J
Category: Isolators - Digital Isolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO W
Base Product Number: HCPL-901
Technology: GMR (Giant Magnetoresistive)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 110MBd
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Rise / Fall Time (Typ): 1ns, 1ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 15ns, 15ns
Pulse Width Distortion (Max): 3ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
HCPL-901J
Isolators - Digital Isolators HCPL-901J
DGTL ISO 2500VRMS 4CH GP 16SO

DGTL ISO 2500VRMS 4CH GP 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1356654-HCPL-901J HCPL-901J
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 667753 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
PMX configurable amplifier - K-PMX - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor Field mounted
Inputs Electrical voltage
View Details