Broadcom Inc. Optoisolators - Logic Output - HCNW4506#300 HCNW4506#300

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775653-HCNW4506#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCNW4506 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): HCNW4506-000E; HCNW4506; HCNW4506#300E; HCNW4506#500E; Introduction Date: September 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 42
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775653-HCNW4506#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCNW4506 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): HCNW4506-000E; HCNW4506; HCNW4506#300E; HCNW4506#500E; Introduction Date: September 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCNW4506#300 - 775653-HCNW4506#300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCNW4506#300
775653-HCNW4506#300
Optoisolators - Logic Output - HCNW4506#300 775653-HCNW4506#300
Manufacturer: Broadcom Limited Win Source Part Number: 775653-HCNW4506#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCNW4506 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): HCNW4506-000E; HCNW4506; HCNW4506#300E; HCNW4506#500E; Introduction Date: September 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 42

Manufacturer: Broadcom Limited
Win Source Part Number: 775653-HCNW4506#300
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCNW4506
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Alternative Parts (Cross-Reference): HCNW4506-000E; HCNW4506; HCNW4506#300E; HCNW4506#500E;
Introduction Date: September 19, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 42

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775653-HCNW4506#300
Product Name Optoisolators - Logic Output - HCNW4506#300
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1300 Sensor-to-Computer Module, Thermocouple Module - SCM9B-1300 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1208072-SI8261ABD-C-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details