Broadcom Inc. Hard To Find - ACPL-3130-300E ACPL-3130-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135333-ACPL-3130-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135333-ACPL-3130-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-3130-300E - 1135333-ACPL-3130-300E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-3130-300E
1135333-ACPL-3130-300E
Hard To Find - ACPL-3130-300E 1135333-ACPL-3130-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1135333-ACPL-3130-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135333-ACPL-3130-300E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 40kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 100ns, 100ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135333-ACPL-3130-300E
Product Name Hard To Find - ACPL-3130-300E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details