Broadcom Inc. Isolators - Gate Drivers - ACPL-W302-500E ACPL-W302-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859313-ACPL-W302-500 E Operating Temperature Range: -40°C ~ 100°C Features: 400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W302 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4024-6, 516-4024-1, 516-4024-2, ACPL-W302-500E-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859313-ACPL-W302-500 E Operating Temperature Range: -40°C ~ 100°C Features: 400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W302 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4024-6, 516-4024-1, 516-4024-2, ACPL-W302-500E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-W302-500E - 859313-ACPL-W302-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W302-500E
859313-ACPL-W302-500E
Isolators - Gate Drivers - ACPL-W302-500E 859313-ACPL-W302-500E
Manufacturer: Broadcom Limited Win Source Part Number: 859313-ACPL-W302-500 E Operating Temperature Range: -40°C ~ 100°C Features: 400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W302 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4024-6, 516-4024-1, 516-4024-2, ACPL-W302-500E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 859313-ACPL-W302-500E
Operating Temperature Range: -40°C ~ 100°C
Features: 400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-W302
Categories: Isolators
Case / Package: 6-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4024-6, 516-4024-1, 516-4024-2, ACPL-W302-500E-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859313-ACPL-W302-500E
Product Name Isolators - Gate Drivers - ACPL-W302-500E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCM7B32/33 Isolated Process Current/Voltage Input Module - SCM7B32/33-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243700-SI8220CD-D-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details