Broadcom Inc. Isolators - Gate Drivers - ACPL-P302-000E ACPL-P302-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135422-ACPL-P302-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135422-ACPL-P302-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P302-000E - 1135422-ACPL-P302-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P302-000E
1135422-ACPL-P302-000E
Isolators - Gate Drivers - ACPL-P302-000E 1135422-ACPL-P302-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135422-ACPL-P302-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135422-ACPL-P302-000E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 200mA, 200mA
Voltage - Isolation: 3750Vrms
Current - Peak Output: 400mA
Categories: Isolators
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 50ns, 50ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 10V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135422-ACPL-P302-000E
Product Name Isolators - Gate Drivers - ACPL-P302-000E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-36 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1243627-SI8236AA-D-IMR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details