Broadcom Inc. Isolators - Gate Drivers - ACPL-P346-000E ACPL-P346-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 751680-ACPL-P346-000 E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 8ns, 8ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 10V ~ 20V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 751680-ACPL-P346-000 E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 8ns, 8ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P346-000E - 751680-ACPL-P346-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P346-000E
751680-ACPL-P346-000E
Isolators - Gate Drivers - ACPL-P346-000E 751680-ACPL-P346-000E
Manufacturer: Broadcom Limited Win Source Part Number: 751680-ACPL-P346-000 E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 8ns, 8ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 10V ~ 20V

Manufacturer: Broadcom Limited
Win Source Part Number: 751680-ACPL-P346-000E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 50kV/μs
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Pulse Width Distortion (Maximum): 50ns
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 8ns, 8ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 751680-ACPL-P346-000E
Product Name Isolators - Gate Drivers - ACPL-P346-000E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B37 Non-Linearized Thermocouple Input Module - 8B37R - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details