Broadcom Inc. Optoisolators - Logic Output - ACNV2601-300E ACNV2601-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135293-ACNV2601-300 E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 10-DIP Gull Wing Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 25ns, 10ns Voltage - Forward (Vf): 1.64V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135293-ACNV2601-300 E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 10-DIP Gull Wing Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 25ns, 10ns Voltage - Forward (Vf): 1.64V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACNV2601-300E - 1135293-ACNV2601-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACNV2601-300E
1135293-ACNV2601-300E
Optoisolators - Logic Output - ACNV2601-300E 1135293-ACNV2601-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1135293-ACNV2601-300 E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 10-DIP Gull Wing Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 25ns, 10ns Voltage - Forward (Vf): 1.64V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135293-ACNV2601-300E
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 10-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 175
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 25ns, 10ns
Voltage - Forward (Vf): 1.64V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135293-ACNV2601-300E
Product Name Optoisolators - Logic Output - ACNV2601-300E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
2 suppliers
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - SI8238AD-C-ISR - 933673-SI8238AD-C-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details