Broadcom Inc. Isolators - Isolators - Gate Drivers ACPL-K312-000E

Description
Win Source Part Number: 1042560-ACPL-K312-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 80 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): IL213AT; IL223AT; IL256AT; TLP701A(F); TLP701(F)ACPLK312000 E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPLK312000E,516-262 5-5,ACPL-K312-000E-N D Base Product Number: ACPL-K312 Approval Agency: CSA, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1042560-ACPL-K312-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 80 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): IL213AT; IL223AT; IL256AT; TLP701A(F); TLP701(F)ACPLK312000 E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPLK312000E,516-262 5-5,ACPL-K312-000E-N D Base Product Number: ACPL-K312 Approval Agency: CSA, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1042560-ACPL-K312-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1042560-ACPL-K312-000E
Isolators - Isolators - Gate Drivers 1042560-ACPL-K312-000E
Win Source Part Number: 1042560-ACPL-K312-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 80 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): IL213AT; IL223AT; IL256AT; TLP701A(F); TLP701(F)ACPLK312000 E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPLK312000E,516-262 5-5,ACPL-K312-000E-N D Base Product Number: ACPL-K312 Approval Agency: CSA, UR

Win Source Part Number: 1042560-ACPL-K312-000E
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 300ns
Package / Case: 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): IL213AT; IL223AT; IL256AT; TLP701A(F); TLP701(F)ACPLK312000E;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACPLK312000E,516-2625-5,ACPL-K312-000E-ND
Base Product Number: ACPL-K312
Approval Agency: CSA, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042560-ACPL-K312-000E
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B49 Voltage Output Module - 8B49-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details