Broadcom Inc. Electronic Surplus - HCPL-270L HCPL-270L

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179101-HCPL-270L Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179101-HCPL-270L Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-270L - 1179101-HCPL-270L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-270L
1179101-HCPL-270L
Electronic Surplus - HCPL-270L 1179101-HCPL-270L
Manufacturer: Broadcom Limited Win Source Part Number: 1179101-HCPL-270L Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179101-HCPL-270L
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% at 1.6mA
Current Transfer Ratio (Maximum): 2600% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 25μs, 50μs
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179101-HCPL-270L
Product Name Electronic Surplus - HCPL-270L
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-09 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243806-SI8273AB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details