Broadcom Inc. Optoisolators - Logic Output - HCPL-0211-000E HCPL-0211-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179009-HCPL-0211-00 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179009-HCPL-0211-00 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-0211-000E - 1179009-HCPL-0211-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-0211-000E
1179009-HCPL-0211-000E
Optoisolators - Logic Output - HCPL-0211-000E 1179009-HCPL-0211-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1179009-HCPL-0211-00 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179009-HCPL-0211-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - Output / Channel: 25mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-SO Tall
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 20V
Rise / Fall Time: 30ns, 7ns
Voltage - Forward (Vf): 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179009-HCPL-0211-000E
Product Name Optoisolators - Logic Output - HCPL-0211-000E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243696-SI82396AB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details