Broadcom Inc. Isolators - Isolators - Gate Drivers ACPL-339J-000E

Description
Win Source Part Number: 1042552-ACPL-339J-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 1A, 1A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Current - Peak Output: 5.5A Pulse Width Distortion (Max): 150ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SMD Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): ISO5851DW; TLP5214(TP,E; TLP291-4(GB-TP,E); TLP290-4(GB-TP,E); TCMT4606ACPL339J000E ; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-339J-000E-ND,51 6-3160-5 Base Product Number: ACPL-339 Approval Agency: CSA, IEC/EN/DIN, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1042552-ACPL-339J-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 1A, 1A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Current - Peak Output: 5.5A Pulse Width Distortion (Max): 150ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SMD Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): ISO5851DW; TLP5214(TP,E; TLP291-4(GB-TP,E); TLP290-4(GB-TP,E); TCMT4606ACPL339J000E ; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-339J-000E-ND,51 6-3160-5 Base Product Number: ACPL-339 Approval Agency: CSA, IEC/EN/DIN, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1042552-ACPL-339J-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1042552-ACPL-339J-000E
Isolators - Isolators - Gate Drivers 1042552-ACPL-339J-000E
Win Source Part Number: 1042552-ACPL-339J-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 1A, 1A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Current - Peak Output: 5.5A Pulse Width Distortion (Max): 150ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SMD Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): ISO5851DW; TLP5214(TP,E; TLP291-4(GB-TP,E); TLP290-4(GB-TP,E); TCMT4606ACPL339J000E ; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-339J-000E-ND,51 6-3160-5 Base Product Number: ACPL-339 Approval Agency: CSA, IEC/EN/DIN, UR

Win Source Part Number: 1042552-ACPL-339J-000E
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 1A, 1A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.55V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Current - Peak Output: 5.5A
Pulse Width Distortion (Max): 150ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SMD
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): ISO5851DW; TLP5214(TP,E; TLP291-4(GB-TP,E); TLP290-4(GB-TP,E); TCMT4606ACPL339J000E;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACPL-339J-000E-ND,516-3160-5
Base Product Number: ACPL-339
Approval Agency: CSA, IEC/EN/DIN, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042552-ACPL-339J-000E
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47K-14 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details