Broadcom Inc. Optoisolators - Logic Output - HCPL-2601-500E HCPL-2601-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179068-HCPL-2601-50 0E Packaging: Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2601 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): FOD260LSD; FOD260LS; HCPL-2601-300; HCPL-2601#500; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179068-HCPL-2601-50 0E Packaging: Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2601 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): FOD260LSD; FOD260LS; HCPL-2601-300; HCPL-2601#500; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-2601-500E - 1179068-HCPL-2601-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2601-500E
1179068-HCPL-2601-500E
Optoisolators - Logic Output - HCPL-2601-500E 1179068-HCPL-2601-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1179068-HCPL-2601-50 0E Packaging: Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2601 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): FOD260LSD; FOD260LS; HCPL-2601-300; HCPL-2601#500; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179068-HCPL-2601-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-2601
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): FOD260LSD; FOD260LS; HCPL-2601-300; HCPL-2601#500;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 24ns, 10ns
Voltage - Forward (Vf): 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179068-HCPL-2601-500E
Product Name Optoisolators - Logic Output - HCPL-2601-500E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B45 Frequency Input Module - 8B45-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details