Broadcom Inc. Isolators - Gate Drivers - HCPL-3120#500 HCPL-3120#500

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775725-HCPL-3120#500 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: HCPL-3120 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): PS9552L2-V; PS9552L3-V-E3; PS9552L3-V-AX; PS9552L2-E3; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775725-HCPL-3120#500 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: HCPL-3120 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): PS9552L2-V; PS9552L3-V-E3; PS9552L3-V-AX; PS9552L2-E3; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3120#500 - 775725-HCPL-3120#500 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3120#500
775725-HCPL-3120#500
Isolators - Gate Drivers - HCPL-3120#500 775725-HCPL-3120#500
Manufacturer: Broadcom Limited Win Source Part Number: 775725-HCPL-3120#500 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: HCPL-3120 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): PS9552L2-V; PS9552L3-V-E3; PS9552L3-V-AX; PS9552L2-E3; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775725-HCPL-3120#500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Approvals: CSA, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Family Name: HCPL-3120
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Alternative Parts (Cross-Reference): PS9552L2-V; PS9552L3-V-E3; PS9552L3-V-AX; PS9552L2-E3;
Introduction Date: February 09, 2000
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775725-HCPL-3120#500
Product Name Isolators - Gate Drivers - HCPL-3120#500
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details