Broadcom Inc. Optoisolators - Logic Output - ACPL-W483-560E ACPL-W483-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 848209-ACPL-W483-560 E Features: Logic Output Optoisolator 1 Channel CMTI Package: Reel - TR Family Name: ACPL-W483 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 848209-ACPL-W483-560 E Features: Logic Output Optoisolator 1 Channel CMTI Package: Reel - TR Family Name: ACPL-W483 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-W483-560E - 848209-ACPL-W483-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-W483-560E
848209-ACPL-W483-560E
Optoisolators - Logic Output - ACPL-W483-560E 848209-ACPL-W483-560E
Manufacturer: Broadcom Limited Win Source Part Number: 848209-ACPL-W483-560 E Features: Logic Output Optoisolator 1 Channel CMTI Package: Reel - TR Family Name: ACPL-W483 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 848209-ACPL-W483-560E
Features: Logic Output Optoisolator 1 Channel CMTI
Package: Reel - TR
Family Name: ACPL-W483
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 848209-ACPL-W483-560E
Product Name Optoisolators - Logic Output - ACPL-W483-560E
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-31 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1019174-SI8271BB-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details