Broadcom Inc. Isolators - Gate Drivers - ACNV3130-500E ACNV3130-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766920-ACNV3130-500E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 10-SMD, Gull Wing Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 7500Vrms Current - Peak Output: 2.5A Family Name: ACNV3130 Categories: Isolators Manufacturer Package: 10-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): CPC1590PTR; CPC1590P; ACNV3130-300E; Introduction Date: October 11, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766920-ACNV3130-500E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 10-SMD, Gull Wing Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 7500Vrms Current - Peak Output: 2.5A Family Name: ACNV3130 Categories: Isolators Manufacturer Package: 10-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): CPC1590PTR; CPC1590P; ACNV3130-300E; Introduction Date: October 11, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACNV3130-500E - 766920-ACNV3130-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACNV3130-500E
766920-ACNV3130-500E
Isolators - Gate Drivers - ACNV3130-500E 766920-ACNV3130-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766920-ACNV3130-500E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 10-SMD, Gull Wing Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 7500Vrms Current - Peak Output: 2.5A Family Name: ACNV3130 Categories: Isolators Manufacturer Package: 10-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): CPC1590PTR; CPC1590P; ACNV3130-300E; Introduction Date: October 11, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Broadcom Limited
Win Source Part Number: 766920-ACNV3130-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 10-SMD, Gull Wing
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 7500Vrms
Current - Peak Output: 2.5A
Family Name: ACNV3130
Categories: Isolators
Manufacturer Package: 10-DIP Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 40kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Alternative Parts (Cross-Reference): CPC1590PTR; CPC1590P; ACNV3130-300E;
Introduction Date: October 11, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766920-ACNV3130-500E
Product Name Isolators - Gate Drivers - ACNV3130-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - SI8235AB-D-IS1 - 933665-SI8235AB-D-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details