Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-817-36AE

Description
Win Source Part Number: 1034971-HCPL-817-36A E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 160% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-356T; LTV-817S; LTV-817S-TA1; PS2501L-1-F3-A; PS2501L-1-A; VO615A-3X019THCPL817 36AE; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-817
Request a Quote Datasheet
Description
Win Source Part Number: 1034971-HCPL-817-36A E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 160% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-356T; LTV-817S; LTV-817S-TA1; PS2501L-1-F3-A; PS2501L-1-A; VO615A-3X019THCPL817 36AE; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-817
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1034971-HCPL-817-36AE - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1034971-HCPL-817-36AE
Isolators - Optoisolators - Transistor, Photovoltaic Output 1034971-HCPL-817-36AE
Win Source Part Number: 1034971-HCPL-817-36A E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 160% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-356T; LTV-817S; LTV-817S-TA1; PS2501L-1-F3-A; PS2501L-1-A; VO615A-3X019THCPL817 36AE; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-817

Win Source Part Number: 1034971-HCPL-817-36AE
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 80% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 160% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-356T; LTV-817S; LTV-817S-TA1; PS2501L-1-F3-A; PS2501L-1-A; VO615A-3X019THCPL81736AE;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-817

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1034971-HCPL-817-36AE
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - SI8235BB-C-IS1R - 933668-SI8235BB-C-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details