Broadcom Inc. Digital Isolators - HCPL-0900-000E HCPL-0900-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775678-HCPL-0900-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: HCPL-0900 Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): SI8410BD-D-ISR; Si8410AD-D-IS; SI8410AD-D-ISR; Si8410BD-D-IS; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775678-HCPL-0900-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: HCPL-0900 Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): SI8410BD-D-ISR; Si8410AD-D-IS; SI8410AD-D-ISR; Si8410BD-D-IS; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-0900-000E - 775678-HCPL-0900-000E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-0900-000E
775678-HCPL-0900-000E
Digital Isolators - HCPL-0900-000E 775678-HCPL-0900-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775678-HCPL-0900-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: HCPL-0900 Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): SI8410BD-D-ISR; Si8410AD-D-IS; SI8410AD-D-ISR; Si8410BD-D-IS; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775678-HCPL-0900-000E
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: GMR (Giant Magnetoresistive)
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 110MBd
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Family Name: HCPL-0900
Categories: Isolators
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): SI8410BD-D-ISR; Si8410AD-D-IS; SI8410AD-D-ISR; Si8410BD-D-IS;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Isolators - Digital Isolators HCPL-0900-000E
DGTL ISO 2500VRMS 1CH GP 8SOIC

DGTL ISO 2500VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 775678-HCPL-0900-000E HCPL-0900-000E
Product Name Digital Isolators - HCPL-0900-000E Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details