Broadcom Inc. Optoisolators - Logic Output - ACPL-M71T-000E ACPL-M71T-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135415-ACPL-M71T-00 0E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 5.5 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M71T-000E Categories: Isolators Manufacturer Homepage: www.broadcom.com Manufacturer Package: 5-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Alternative Parts (Cross-Reference): ACPL-M71T-500E; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135415-ACPL-M71T-00 0E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 5.5 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M71T-000E Categories: Isolators Manufacturer Homepage: www.broadcom.com Manufacturer Package: 5-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Alternative Parts (Cross-Reference): ACPL-M71T-500E; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-M71T-000E - 1135415-ACPL-M71T-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-M71T-000E
1135415-ACPL-M71T-000E
Optoisolators - Logic Output - ACPL-M71T-000E 1135415-ACPL-M71T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135415-ACPL-M71T-00 0E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 5.5 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M71T-000E Categories: Isolators Manufacturer Homepage: www.broadcom.com Manufacturer Package: 5-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Alternative Parts (Cross-Reference): ACPL-M71T-500E; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1135415-ACPL-M71T-000E
Series: Automotive, AEC-Q100, R2Coupler
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 3 V ~ 5.5 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-M71T-000E
Categories: Isolators
Manufacturer Homepage: www.broadcom.com
Manufacturer Package: 5-SOIC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Alternative Parts (Cross-Reference): ACPL-M71T-500E;
Introduction Date: October 27, 2009
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135415-ACPL-M71T-000E
Product Name Optoisolators - Logic Output - ACPL-M71T-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details