Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output 5962-8978501PA

Description
Win Source Part Number: 1027097-5962-8978501 PA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TCET2200; TLP2530; CNY74-2H; MCT6; TLP2662(F); TLP620-259628978501P A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 5962-8978501PA-ND,51 6-3912 Base Product Number: 5962-8978501 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1027097-5962-8978501 PA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TCET2200; TLP2530; CNY74-2H; MCT6; TLP2662(F); TLP620-259628978501P A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 5962-8978501PA-ND,51 6-3912 Base Product Number: 5962-8978501 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1027097-5962-8978501PA - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1027097-5962-8978501PA
Isolators - Optoisolators - Transistor, Photovoltaic Output 1027097-5962-8978501PA
Win Source Part Number: 1027097-5962-8978501 PA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TCET2200; TLP2530; CNY74-2H; MCT6; TLP2662(F); TLP620-259628978501P A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 5962-8978501PA-ND,51 6-3912 Base Product Number: 5962-8978501 RoHS Status: RoHS non-compliant

Win Source Part Number: 1027097-5962-8978501PA
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 10 mA
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 40mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Current Transfer Ratio (Min): 200% @ 5mA
Voltage - Output (Max): 20V
Vce Saturation (Max): 110mV
Turn On / Turn Off Time (Typ): 2µs, 8µs
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): TCET2200; TLP2530; CNY74-2H; MCT6; TLP2662(F); TLP620-259628978501PA;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 5962-8978501PA-ND,516-3912
Base Product Number: 5962-8978501
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1027097-5962-8978501PA
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount - DSCP81-0x - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243689-SI82391CB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details