Broadcom Inc. Digital Isolators - HCPL-900J-000E HCPL-900J-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179163-HCPL-900J-00 0E Packaging: Tube Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SO W Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179163-HCPL-900J-00 0E Packaging: Tube Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SO W Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-900J-000E - 1179163-HCPL-900J-000E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-900J-000E
1179163-HCPL-900J-000E
Digital Isolators - HCPL-900J-000E 1179163-HCPL-900J-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1179163-HCPL-900J-00 0E Packaging: Tube Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SO W Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179163-HCPL-900J-000E
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: GMR (Giant Magnetoresistive)
Data Rate: 110MBd
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SO W
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 3ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Isolators - Digital Isolators HCPL-900J-000E
DGTL ISO 2500VRMS 4CH GP 16SO

DGTL ISO 2500VRMS 4CH GP 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1179163-HCPL-900J-000E HCPL-900J-000E
Product Name Digital Isolators - HCPL-900J-000E Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Signal Conditioners - 759686 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Analogue, Digital
Agency Approval No
AC Voltage 100 to 277 V ac
View Details