Broadcom Inc. Isolators - Gate Drivers - HCPL-0314-560E HCPL-0314-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 803022-HCPL-0314-560 E Packaging: Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 25kV/μs Current - Peak Output: 600mA Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 803022-HCPL-0314-560 E Packaging: Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 25kV/μs Current - Peak Output: 600mA Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-0314-560E - 803022-HCPL-0314-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-0314-560E
803022-HCPL-0314-560E
Isolators - Gate Drivers - HCPL-0314-560E 803022-HCPL-0314-560E
Manufacturer: Broadcom Limited Win Source Part Number: 803022-HCPL-0314-560 E Packaging: Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 25kV/μs Current - Peak Output: 600mA Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 803022-HCPL-0314-560E
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 25kV/μs
Current - Peak Output: 600mA
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 25mA
Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 803022-HCPL-0314-560E
Product Name Isolators - Gate Drivers - HCPL-0314-560E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - SI8230BD-D-IS - 933653-SI8230BD-D-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details