Broadcom Inc. Isolators - Gate Drivers - ACNV3130-000E ACNV3130-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766918-ACNV3130-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 10-DIP (0.512", 13.01mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 7500Vrms Current - Peak Output: 2.5A Family Name: ACNV3130 Categories: Isolators Manufacturer Package: 10-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): CPC1580PTR; CPC1580P; CPC1590PTR; Introduction Date: October 11, 2012 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766918-ACNV3130-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 10-DIP (0.512", 13.01mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 7500Vrms Current - Peak Output: 2.5A Family Name: ACNV3130 Categories: Isolators Manufacturer Package: 10-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): CPC1580PTR; CPC1580P; CPC1590PTR; Introduction Date: October 11, 2012 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACNV3130-000E - 766918-ACNV3130-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACNV3130-000E
766918-ACNV3130-000E
Isolators - Gate Drivers - ACNV3130-000E 766918-ACNV3130-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766918-ACNV3130-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 10-DIP (0.512", 13.01mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 7500Vrms Current - Peak Output: 2.5A Family Name: ACNV3130 Categories: Isolators Manufacturer Package: 10-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 40kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): CPC1580PTR; CPC1580P; CPC1590PTR; Introduction Date: October 11, 2012 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 766918-ACNV3130-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 10-DIP (0.512", 13.01mm)
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 7500Vrms
Current - Peak Output: 2.5A
Family Name: ACNV3130
Categories: Isolators
Manufacturer Package: 10-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 40kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Alternative Parts (Cross-Reference): CPC1580PTR; CPC1580P; CPC1590PTR;
Introduction Date: October 11, 2012
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766918-ACNV3130-000E
Product Name Isolators - Gate Drivers - ACNV3130-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Form Factor Modular plug-in-board
Agency Approval UL, CE
Application General Lab & Industrial
View Details