Broadcom Inc. Hard To Find - ACPL-K74T-000E ACPL-K74T-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135400-ACPL-K74T-00 0E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 5.5 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-K74T Categories: Isolators Manufacturer Homepage: www.broadcom.com Manufacturer Package: 8-SO Stretched Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Alternative Parts (Cross-Reference): ACPL-K74T-500E; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135400-ACPL-K74T-00 0E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 5.5 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-K74T Categories: Isolators Manufacturer Homepage: www.broadcom.com Manufacturer Package: 8-SO Stretched Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Alternative Parts (Cross-Reference): ACPL-K74T-500E; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-K74T-000E - 1135400-ACPL-K74T-000E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-K74T-000E
1135400-ACPL-K74T-000E
Hard To Find - ACPL-K74T-000E 1135400-ACPL-K74T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135400-ACPL-K74T-00 0E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 5.5 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-K74T Categories: Isolators Manufacturer Homepage: www.broadcom.com Manufacturer Package: 8-SO Stretched Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Alternative Parts (Cross-Reference): ACPL-K74T-500E; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1135400-ACPL-K74T-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.268", 6.81mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 3 V ~ 5.5 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: ACPL-K74T
Categories: Isolators
Manufacturer Homepage: www.broadcom.com
Manufacturer Package: 8-SO Stretched
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Alternative Parts (Cross-Reference): ACPL-K74T-500E;
Introduction Date: September 25, 2012
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135400-ACPL-K74T-000E
Product Name Hard To Find - ACPL-K74T-000E
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details