Broadcom Inc. Digital Isolators - HCPL-0931-500E HCPL-0931-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 844106-HCPL-0931-500 E Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110MBd 15kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-0931 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HCPL-0931-500E-ND, 516-3922-6, 516-3922-2, 516-3922-1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 844106-HCPL-0931-500 E Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110MBd 15kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-0931 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HCPL-0931-500E-ND, 516-3922-6, 516-3922-2, 516-3922-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-0931-500E - 844106-HCPL-0931-500E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-0931-500E
844106-HCPL-0931-500E
Digital Isolators - HCPL-0931-500E 844106-HCPL-0931-500E
Manufacturer: Broadcom Limited Win Source Part Number: 844106-HCPL-0931-500 E Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110MBd 15kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-0931 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HCPL-0931-500E-ND, 516-3922-6, 516-3922-2, 516-3922-1

Manufacturer: Broadcom Limited
Win Source Part Number: 844106-HCPL-0931-500E
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms Channel 110MBd 15kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HCPL-0931
Categories: Isolators
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HCPL-0931-500E-ND, 516-3922-6, 516-3922-2, 516-3922-1

Buy Now Datasheet
Isolators - Digital Isolators HCPL-0931-500E
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 844106-HCPL-0931-500E HCPL-0931-500E
Product Name Digital Isolators - HCPL-0931-500E Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 666097 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details