Broadcom Inc. Electronic Surplus - HCPL-2612 HCPL-2612

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179078-HCPL-2612 Packaging: Tube Type: Line Receiver Mounting Style: Through Hole Approvals: CSA, UR Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Common Mode Transient Immunity (Minimum): 3.5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 2.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179078-HCPL-2612 Packaging: Tube Type: Line Receiver Mounting Style: Through Hole Approvals: CSA, UR Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Common Mode Transient Immunity (Minimum): 3.5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 2.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-2612 - 1179078-HCPL-2612 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-2612
1179078-HCPL-2612
Electronic Surplus - HCPL-2612 1179078-HCPL-2612
Manufacturer: Broadcom Limited Win Source Part Number: 1179078-HCPL-2612 Packaging: Tube Type: Line Receiver Mounting Style: Through Hole Approvals: CSA, UR Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Common Mode Transient Immunity (Minimum): 3.5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 2.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179078-HCPL-2612
Packaging: Tube
Type: Line Receiver
Mounting Style: Through Hole
Approvals: CSA, UR
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 60mA
Common Mode Transient Immunity (Minimum): 3.5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 24ns, 10ns
Voltage - Forward (Vf): 2.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179078-HCPL-2612
Product Name Electronic Surplus - HCPL-2612
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-08 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243695-SI82395CB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details