Broadcom Inc. Optoisolators - Logic Output - HCPL-2611-320E HCPL-2611-320E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775700-HCPL-2611-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2611 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): FOD260LSD; FOD260LS; HCPL-2611#320; HCPL-2611-020E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775700-HCPL-2611-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2611 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): FOD260LSD; FOD260LS; HCPL-2611#320; HCPL-2611-020E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-2611-320E - 775700-HCPL-2611-320E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2611-320E
775700-HCPL-2611-320E
Optoisolators - Logic Output - HCPL-2611-320E 775700-HCPL-2611-320E
Manufacturer: Broadcom Limited Win Source Part Number: 775700-HCPL-2611-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2611 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): FOD260LSD; FOD260LS; HCPL-2611#320; HCPL-2611-020E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775700-HCPL-2611-320E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-2611
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): FOD260LSD; FOD260LS; HCPL-2611#320; HCPL-2611-020E;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775700-HCPL-2611-320E
Product Name Optoisolators - Logic Output - HCPL-2611-320E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243794-SI8275BB-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details