Broadcom Inc. Isolators - Gate Drivers - ACPL-P345-500E ACPL-P345-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011777-ACPL-P345-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 50kV/μs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Isolation Voltage: 3750Vrms Current - Peak Output: 1A Pulse Width Distortion (Max): 50ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 8ns, 8ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011777-ACPL-P345-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 50kV/μs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Isolation Voltage: 3750Vrms Current - Peak Output: 1A Pulse Width Distortion (Max): 50ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 8ns, 8ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P345-500E - 1011777-ACPL-P345-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P345-500E
1011777-ACPL-P345-500E
Isolators - Gate Drivers - ACPL-P345-500E 1011777-ACPL-P345-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1011777-ACPL-P345-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 50kV/μs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Isolation Voltage: 3750Vrms Current - Peak Output: 1A Pulse Width Distortion (Max): 50ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 8ns, 8ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011777-ACPL-P345-500E
Packaging: Reel - TR
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 800mA, 800mA
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 50kV/μs
Propagation Delay tpLH / tpHL (Max): 120ns, 120ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 1A
Pulse Width Distortion (Max): 50ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-SO Stretched
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 8ns, 8ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1011777-ACPL-P345-500E
Product Name Isolators - Gate Drivers - ACPL-P345-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - SI8233BB-C-IS - 933660-SI8233BB-C-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details