Broadcom Inc. Isolators - Gate Drivers - ACNU-3430-500E ACNU-3430-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859274-ACNU-3430-500 E Operating Temperature Range: -40°C ~ 110°C Features: 5A Gate Driver Optical Coupling 5000Vrms Channel 8-SSO Package: 8-SOIC (0.378", 9.60mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACNU-3430 Categories: Isolators Case / Package: 8-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3945-1, 516-3945-2, ACNU-3430-500E-ND, 516-3945-6
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859274-ACNU-3430-500 E Operating Temperature Range: -40°C ~ 110°C Features: 5A Gate Driver Optical Coupling 5000Vrms Channel 8-SSO Package: 8-SOIC (0.378", 9.60mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACNU-3430 Categories: Isolators Case / Package: 8-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3945-1, 516-3945-2, ACNU-3430-500E-ND, 516-3945-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACNU-3430-500E - 859274-ACNU-3430-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACNU-3430-500E
859274-ACNU-3430-500E
Isolators - Gate Drivers - ACNU-3430-500E 859274-ACNU-3430-500E
Manufacturer: Broadcom Limited Win Source Part Number: 859274-ACNU-3430-500 E Operating Temperature Range: -40°C ~ 110°C Features: 5A Gate Driver Optical Coupling 5000Vrms Channel 8-SSO Package: 8-SOIC (0.378", 9.60mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACNU-3430 Categories: Isolators Case / Package: 8-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3945-1, 516-3945-2, ACNU-3430-500E-ND, 516-3945-6

Manufacturer: Broadcom Limited
Win Source Part Number: 859274-ACNU-3430-500E
Operating Temperature Range: -40°C ~ 110°C
Features: 5A Gate Driver Optical Coupling 5000Vrms Channel 8-SSO
Package: 8-SOIC (0.378", 9.60mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACNU-3430
Categories: Isolators
Case / Package: 8-SSO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3945-1, 516-3945-2, ACNU-3430-500E-ND, 516-3945-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859274-ACNU-3430-500E
Product Name Isolators - Gate Drivers - ACNU-3430-500E
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCT36 Potentiometer Input Transmitter - DSCT36-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1243657-SI82394CD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details