Broadcom Inc. Isolators - Optoisolators - Logic Output 5962-0824203HEC

Description
Win Source Part Number: 1027095-5962-0824203 HEC Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 20ns, 8ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): K847PH; ILQ615-3; ILQ620GB; TLP620-4(F); TLP620-4(GB,F); TLP624-4(F); ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 5962-0824203
Request a Quote Datasheet
Description
Win Source Part Number: 1027095-5962-0824203 HEC Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 20ns, 8ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): K847PH; ILQ615-3; ILQ620GB; TLP620-4(F); TLP620-4(GB,F); TLP624-4(F); ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 5962-0824203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - 1027095-5962-0824203HEC - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
1027095-5962-0824203HEC
Isolators - Optoisolators - Logic Output 1027095-5962-0824203HEC
Win Source Part Number: 1027095-5962-0824203 HEC Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 20ns, 8ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): K847PH; ILQ615-3; ILQ620GB; TLP620-4(F); TLP620-4(GB,F); TLP624-4(F); ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 5962-0824203

Win Source Part Number: 1027095-5962-0824203HEC
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 1
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 20ns, 8ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): K847PH; ILQ615-3; ILQ620GB; TLP620-4(F); TLP620-4(GB,F); TLP624-4(F);
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: 5962-0824203

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1027095-5962-0824203HEC
Product Name Isolators - Optoisolators - Logic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47K-14 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details