Broadcom Inc. Isolators - Gate Drivers - ACPL-P349-000E ACPL-P349-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909217-ACPL-P349-000 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Package: 6-SOIC (0.268", 6.80mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACPL-P349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3267, ACPL-P349-000E-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909217-ACPL-P349-000 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Package: 6-SOIC (0.268", 6.80mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACPL-P349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3267, ACPL-P349-000E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P349-000E - 909217-ACPL-P349-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P349-000E
909217-ACPL-P349-000E
Isolators - Gate Drivers - ACPL-P349-000E 909217-ACPL-P349-000E
Manufacturer: Broadcom Limited Win Source Part Number: 909217-ACPL-P349-000 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Package: 6-SOIC (0.268", 6.80mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACPL-P349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3267, ACPL-P349-000E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 909217-ACPL-P349-000E
Operating Temperature Range: -40°C ~ 105°C
Features: 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: ACPL-P349
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3267, ACPL-P349-000E-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 909217-ACPL-P349-000E
Product Name Isolators - Gate Drivers - ACPL-P349-000E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
SCM7B37 Non-Linearized Isolated Thermocouple Input Module - SCM7B37-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details