Broadcom Inc. Electronic Surplus - ACPL-827-56CE ACPL-827-56CE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 759688-ACPL-827-56CE Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Family Name: ACPL-827 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% at 5mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ISP827-1SM; ISP827-2SMT&R; ISP827-2SM; Introduction Date: August 29, 2006 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 759688-ACPL-827-56CE Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Family Name: ACPL-827 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% at 5mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ISP827-1SM; ISP827-2SMT&R; ISP827-2SM; Introduction Date: August 29, 2006 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ACPL-827-56CE - 759688-ACPL-827-56CE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ACPL-827-56CE
759688-ACPL-827-56CE
Electronic Surplus - ACPL-827-56CE 759688-ACPL-827-56CE
Manufacturer: Broadcom Limited Win Source Part Number: 759688-ACPL-827-56CE Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Family Name: ACPL-827 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% at 5mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ISP827-1SM; ISP827-2SMT&R; ISP827-2SM; Introduction Date: August 29, 2006 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 759688-ACPL-827-56CE
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Family Name: ACPL-827
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 200% at 5mA
Current Transfer Ratio (Maximum): 400% at 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): ISP827-1SM; ISP827-2SMT&R; ISP827-2SM;
Introduction Date: August 29, 2006
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 759688-ACPL-827-56CE
Product Name Electronic Surplus - ACPL-827-56CE
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B45 Frequency Input Module - 8B45-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details