Broadcom Inc. Optoisolators - Logic Output - HCPL-263L-300E HCPL-263L-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 723776-HCPL-263L-300 E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 723776-HCPL-263L-300 E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-263L-300E - 723776-HCPL-263L-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-263L-300E
723776-HCPL-263L-300E
Optoisolators - Logic Output - HCPL-263L-300E 723776-HCPL-263L-300E
Manufacturer: Broadcom Limited Win Source Part Number: 723776-HCPL-263L-300 E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 723776-HCPL-263L-300E
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V
Rise / Fall Time: 24ns, 10ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 723776-HCPL-263L-300E
Product Name Optoisolators - Logic Output - HCPL-263L-300E
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details