Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ACPL-W454-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331758-ACPL-W454-50 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 25% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 60% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 300ns Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-SOIC (0.268", 6.80mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-4144-6,516-4144- 1,516-4144-2,ACPL-W4 54-500E-ND Base Product Number: ACPL-W454 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331758-ACPL-W454-50 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 25% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 60% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 300ns Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-SOIC (0.268", 6.80mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-4144-6,516-4144- 1,516-4144-2,ACPL-W4 54-500E-ND Base Product Number: ACPL-W454 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331758-ACPL-W454-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331758-ACPL-W454-500E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331758-ACPL-W454-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1331758-ACPL-W454-50 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 25% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 60% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 300ns Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-SOIC (0.268", 6.80mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-4144-6,516-4144- 1,516-4144-2,ACPL-W4 54-500E-ND Base Product Number: ACPL-W454 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331758-ACPL-W454-500E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 25% @ 16mA
Voltage - Output (Max): 20V
Current Transfer Ratio (Max): 60% @ 16mA
Turn On / Turn Off Time (Typ): 200ns, 300ns
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: 6-SOIC (0.268", 6.80mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: 516-4144-6,516-4144-1,516-4144-2,ACPL-W454-500E-ND
Base Product Number: ACPL-W454
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331758-ACPL-W454-500E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8274BB1-IS1R - 933689-SI8274BB1-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details