Broadcom Inc. Digital Isolators - HCPL-902J-500 HCPL-902J-500

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873364-HCPL-902J-500 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-902 Categories: Isolators Case / Package: 16-SO W ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873364-HCPL-902J-500 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-902 Categories: Isolators Case / Package: 16-SO W ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-902J-500 - 873364-HCPL-902J-500 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-902J-500
873364-HCPL-902J-500
Digital Isolators - HCPL-902J-500 873364-HCPL-902J-500
Manufacturer: Broadcom Limited Win Source Part Number: 873364-HCPL-902J-500 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-902 Categories: Isolators Case / Package: 16-SO W ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 873364-HCPL-902J-500
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HCPL-902
Categories: Isolators
Case / Package: 16-SO W
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
HCPL-902J-500
Isolators - Digital Isolators HCPL-902J-500
DGTL ISO 2500VRMS 4CH GP 16SO

DGTL ISO 2500VRMS 4CH GP 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 873364-HCPL-902J-500 HCPL-902J-500
Product Name Digital Isolators - HCPL-902J-500 Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si84xx Digital Isolators - Si8422AD-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor WB SOIC16
Outputs Analog Voltage Output
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details