Broadcom Inc. Isolators - Gate Drivers - HCPL-3180-500E HCPL-3180-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042696-HCPL-3180-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): FOD3180SV; HCPL-3180-360; HCPL-3180-360E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042696-HCPL-3180-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): FOD3180SV; HCPL-3180-360; HCPL-3180-360E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3180-500E - 1042696-HCPL-3180-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3180-500E
1042696-HCPL-3180-500E
Isolators - Gate Drivers - HCPL-3180-500E 1042696-HCPL-3180-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042696-HCPL-3180-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): FOD3180SV; HCPL-3180-360; HCPL-3180-360E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042696-HCPL-3180-500E
Packaging: Reel - TR
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 65ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 25ns
Continuous forward current- Max: 25mA
Alternative Parts (Cross-Reference): FOD3180SV; HCPL-3180-360; HCPL-3180-360E;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042696-HCPL-3180-500E
Product Name Isolators - Gate Drivers - HCPL-3180-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1243629-SI8220BD-A-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details