Broadcom Inc. Optoisolators - Logic Output - ACPL-W483-500E ACPL-W483-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 709240-ACPL-W483-500 E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 6ns, 6ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 709240-ACPL-W483-500 E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 6ns, 6ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-W483-500E - 709240-ACPL-W483-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-W483-500E
709240-ACPL-W483-500E
Optoisolators - Logic Output - ACPL-W483-500E 709240-ACPL-W483-500E
Manufacturer: Broadcom Limited Win Source Part Number: 709240-ACPL-W483-500 E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 6ns, 6ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 709240-ACPL-W483-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
Rise / Fall Time: 6ns, 6ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 709240-ACPL-W483-500E
Product Name Optoisolators - Logic Output - ACPL-W483-500E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
SCM7B21/30/31 Isolated Analog Voltage Input Module - SCM7B21/30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
Isolators - Isolators - Gate Drivers - 1243712-SI8286BC-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details