Broadcom Inc. Isolators - Gate Drivers - HCPL-3100-300E HCPL-3100-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179105-HCPL-3100-30 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: UR Technology: Optical Coupling Voltage - Isolation: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 2μs, 2μs Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 200ns, 200ns Voltage - Forward (Vf): 1.2V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179105-HCPL-3100-30 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: UR Technology: Optical Coupling Voltage - Isolation: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 2μs, 2μs Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 200ns, 200ns Voltage - Forward (Vf): 1.2V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3100-300E - 1179105-HCPL-3100-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3100-300E
1179105-HCPL-3100-300E
Isolators - Gate Drivers - HCPL-3100-300E 1179105-HCPL-3100-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1179105-HCPL-3100-30 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: UR Technology: Optical Coupling Voltage - Isolation: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 2μs, 2μs Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 200ns, 200ns Voltage - Forward (Vf): 1.2V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179105-HCPL-3100-300E
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: UR
Technology: Optical Coupling
Voltage - Isolation: 5000Vrms
Current - Peak Output: 600mA
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 2μs, 2μs
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 200ns, 200ns
Voltage - Forward (Vf): 1.2V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179105-HCPL-3100-300E
Product Name Isolators - Gate Drivers - HCPL-3100-300E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Digital Isolators - 1244103-SI83418AFA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details