Broadcom Inc. Hard To Find - ACPL-M61L-560E ACPL-M61L-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135412-ACPL-M61L-56 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M61L Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns Alternative Parts (Cross-Reference): PS9115-V-A; PS9115-V-AX; PS9115-V-F3-A; Introduction Date: September 22, 2009 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 12ns, 12ns Voltage - Forward (Vf): 1.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135412-ACPL-M61L-56 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M61L Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns Alternative Parts (Cross-Reference): PS9115-V-A; PS9115-V-AX; PS9115-V-F3-A; Introduction Date: September 22, 2009 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 12ns, 12ns Voltage - Forward (Vf): 1.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-M61L-560E - 1135412-ACPL-M61L-560E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-M61L-560E
1135412-ACPL-M61L-560E
Hard To Find - ACPL-M61L-560E 1135412-ACPL-M61L-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1135412-ACPL-M61L-56 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M61L Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns Alternative Parts (Cross-Reference): PS9115-V-A; PS9115-V-AX; PS9115-V-F3-A; Introduction Date: September 22, 2009 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 12ns, 12ns Voltage - Forward (Vf): 1.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135412-ACPL-M61L-560E
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-M61L
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 8mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns
Alternative Parts (Cross-Reference): PS9115-V-A; PS9115-V-AX; PS9115-V-F3-A;
Introduction Date: September 22, 2009
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 12ns, 12ns
Voltage - Forward (Vf): 1.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135412-ACPL-M61L-560E
Product Name Hard To Find - ACPL-M61L-560E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount - DSCP81-0x - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243666-SI82398AD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details