Broadcom Inc. Optoisolators - Logic Output - ACPL-M46T-000E ACPL-M46T-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011755-ACPL-M46T-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 550ns, 550ns Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-SO Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011755-ACPL-M46T-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 550ns, 550ns Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-SO Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-M46T-000E - 1011755-ACPL-M46T-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-M46T-000E
1011755-ACPL-M46T-000E
Optoisolators - Logic Output - ACPL-M46T-000E 1011755-ACPL-M46T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011755-ACPL-M46T-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 550ns, 550ns Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-SO Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011755-ACPL-M46T-000E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 550ns, 550ns
Isolation Voltage: 4000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-SO
Supply Voltage - Operating: 4.5 V to 30 V
Channel Output Current: 15mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1011755-ACPL-M46T-000E
Product Name Optoisolators - Logic Output - ACPL-M46T-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - SI8234AB-D-IM - 894832-SI8234AB-D-IM - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details