Broadcom Inc. Isolators - Digital Isolators HCPL-9030-000E

Description
Win Source Part Number: 1176943-HCPL-9030-00 0E Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-9030-000E.; HCPL9030-000E; HCPL9030000E; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: HCPL9030000E,HCPL-90 30-000E-ND,516-2389- 5 Base Product Number: HCPL-9030
Request a Quote Datasheet
Description
Win Source Part Number: 1176943-HCPL-9030-00 0E Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-9030-000E.; HCPL9030-000E; HCPL9030000E; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: HCPL9030000E,HCPL-90 30-000E-ND,516-2389- 5 Base Product Number: HCPL-9030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1176943-HCPL-9030-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1176943-HCPL-9030-000E
Isolators - Digital Isolators 1176943-HCPL-9030-000E
Win Source Part Number: 1176943-HCPL-9030-00 0E Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-9030-000E.; HCPL9030-000E; HCPL9030000E; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: HCPL9030000E,HCPL-90 30-000E-ND,516-2389- 5 Base Product Number: HCPL-9030

Win Source Part Number: 1176943-HCPL-9030-000E
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 50
Technology: GMR (Giant Magnetoresistive)
Data Rate: 110MBd
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 15ns, 15ns
Pulse Width Distortion (Max): 3ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL-9030-000E.; HCPL9030-000E; HCPL9030000E;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Other Names: HCPL9030000E,HCPL-9030-000E-ND,516-2389-5
Base Product Number: HCPL-9030

Buy Now Datasheet
Isolators - Digital Isolators HCPL-9030-000E
DGTL ISO 2500VRMS 2CH GP 8DIP

DGTL ISO 2500VRMS 2CH GP 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1176943-HCPL-9030-000E HCPL-9030-000E
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details