Broadcom Inc. Optoisolators - Logic Output - HCNW4506 HCNW4506

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179006-HCNW4506 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Input Type: DC Current - Output / Channel: 15mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Industrial Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Voltage - Forward (Vf): 1.6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179006-HCNW4506 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Input Type: DC Current - Output / Channel: 15mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Industrial Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Voltage - Forward (Vf): 1.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCNW4506 - 1179006-HCNW4506 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCNW4506
1179006-HCNW4506
Optoisolators - Logic Output - HCNW4506 1179006-HCNW4506
Manufacturer: Broadcom Limited Win Source Part Number: 1179006-HCNW4506 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Input Type: DC Current - Output / Channel: 15mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Industrial Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Voltage - Forward (Vf): 1.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179006-HCNW4506
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector, Schottky Clamped
Input Type: DC
Current - Output / Channel: 15mA
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Industrial
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
Voltage - Forward (Vf): 1.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179006-HCNW4506
Product Name Optoisolators - Logic Output - HCNW4506
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
SCM9B-3000/4000  Output Module - SCM9B-3000/4000 - Dataforth Corporation
Specs
Digital I/O Channels 3 #
View Details
Isolators - Isolators - Gate Drivers - 1243595-SI8261AAC-C-IP - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details