Broadcom Inc. Hard To Find - ACPL-P341-560E ACPL-P341-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135428-ACPL-P341-56 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 3750Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135428-ACPL-P341-56 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 3750Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-P341-560E - 1135428-ACPL-P341-560E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-P341-560E
1135428-ACPL-P341-560E
Hard To Find - ACPL-P341-560E 1135428-ACPL-P341-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1135428-ACPL-P341-56 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 3750Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135428-ACPL-P341-560E
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 3A
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 70ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 43ns, 40ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135428-ACPL-P341-560E
Product Name Hard To Find - ACPL-P341-560E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B45 Frequency Input Module - 8B45-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details