Broadcom Inc. Optoisolators - Logic Output - HCNW137#300 HCNW137#300

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775650-HCNW137#300 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.64V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCNW137 Categories: Isolators Manufacturer Package: 8-SO W Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCNW137-300E; HCNW137-500E; Introduction Date: November 25, 1996 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 42
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775650-HCNW137#300 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.64V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCNW137 Categories: Isolators Manufacturer Package: 8-SO W Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCNW137-300E; HCNW137-500E; Introduction Date: November 25, 1996 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCNW137#300 - 775650-HCNW137#300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCNW137#300
775650-HCNW137#300
Optoisolators - Logic Output - HCNW137#300 775650-HCNW137#300
Manufacturer: Broadcom Limited Win Source Part Number: 775650-HCNW137#300 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.64V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCNW137 Categories: Isolators Manufacturer Package: 8-SO W Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCNW137-300E; HCNW137-500E; Introduction Date: November 25, 1996 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 42

Manufacturer: Broadcom Limited
Win Source Part Number: 775650-HCNW137#300
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.64V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCNW137
Categories: Isolators
Manufacturer Package: 8-SO W
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): HCNW137-300E; HCNW137-500E;
Introduction Date: November 25, 1996
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 42

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775650-HCNW137#300
Product Name Optoisolators - Logic Output - HCNW137#300
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47J-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details