Broadcom Inc. Optoisolators - Logic Output - HCPL-5600 HCPL-5600

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873348-HCPL-5600 Operating Temperature Range: -55°C ~ 125°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC Channel 1kV/µs CMTI 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-5600 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4218, HCPL-5600-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873348-HCPL-5600 Operating Temperature Range: -55°C ~ 125°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC Channel 1kV/µs CMTI 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-5600 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4218, HCPL-5600-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-5600 - 873348-HCPL-5600 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-5600
873348-HCPL-5600
Optoisolators - Logic Output - HCPL-5600 873348-HCPL-5600
Manufacturer: Broadcom Limited Win Source Part Number: 873348-HCPL-5600 Operating Temperature Range: -55°C ~ 125°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC Channel 1kV/µs CMTI 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-5600 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4218, HCPL-5600-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873348-HCPL-5600
Operating Temperature Range: -55°C ~ 125°C
Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC Channel 1kV/µs CMTI 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-5600
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4218, HCPL-5600-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 873348-HCPL-5600
Product Name Optoisolators - Logic Output - HCPL-5600
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details