DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 110 120 130 140 150 160 165 166 167 168 169 170 171 172 173 174 175 176 177 180 190 200 210 220 230 245
Product Name Notes
150-MA 24-V ULTRA-LOW-IQ LOW-DRO
150-MA 30-V LOW-DROPOUT (LDO) LI
IC REG LIN 1.85V 200MA 4-X2SON
IC REG LIN 3.35V 200MA 4-X2SON
IC REG LIN POS ADJ 150MA SOT23-5
IC REG LINEAR 1.2V 200MA 4-X2SON
IC REG LINEAR 1.2V 300MA 4-X2SON
IC REG LINEAR 1.8V 150MA SOT23-5
IC REG LINEAR 1.8V 200MA 4-X2SON
IC REG LINEAR 1.8V 300MA 4-X2SON
IC REG LINEAR 1V 300MA 4-X2SON
IC REG LINEAR 2.8V 200MA 4-X2SON
IC REG LINEAR 2.8V 300MA 4-X2SON
IC REG LINEAR 3.3V 150MA SOT23-5
IC REG LINEAR 3.3V 150MA SOT89-3
IC REG LINEAR 3.3V 200MA 4-X2SON
IC REG LINEAR 3.6V 150MA SOT23-5
IC REG LINEAR 3V 200MA 4-X2SON
IC REG LINEAR 5V 150MA SOT23-5
IC REG LINEAR 5V 150MA SOT89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

<< Prev Next >>