Texas Instruments TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV1117LV28DCYR

Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator - TLV1117LV28DCYR - Texas Instruments
Dallas, TX, United States
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator
TLV1117LV28DCYR
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV1117LV28DCYR
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV28DCYR - 900136-TLV1117LV28DCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV28DCYR
900136-TLV1117LV28DCYR
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV28DCYR 900136-TLV1117LV28DCYR
Manufacturer: Texas Instruments Win Source Part Number: 900136-TLV1117LV28DC YR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-223-4 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: TLV1117 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30590-1, 296-30590-2, -TLV1117LV28DCYR-NDR , -296-30590-1-ND, -296-30590-1, 296-30590-6

Manufacturer: Texas Instruments
Win Source Part Number: 900136-TLV1117LV28DCYR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-223-4
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV1117
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30590-1, 296-30590-2, -TLV1117LV28DCYR-NDR, -296-30590-1-ND, -296-30590-1, 296-30590-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30590-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30590-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30590-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30590-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30590-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30590-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30590-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30590-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30590-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Singapore, Singapore
2.8V 1A LDO Voltage Regulator IC
776-TLV1117LV28DCYR
2.8V 1A LDO Voltage Regulator IC 776-TLV1117LV28DCYR
2.8V 1A LDO Voltage Regulator, SOT-223 Product overview: TLV1117LV28DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV28DCYR can be used for catalog matching and distributor lookup.

2.8V 1A LDO Voltage Regulator, SOT-223 Product overview: TLV1117LV28DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV28DCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV1117LV28DCYR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.8V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 2.8V, 0.8V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117LV28DCYR
LDO Voltage Regulators TLV1117LV28DCYR
LDO Voltage Regulators 1A,Pos Fixed Vltg LDO Linear Reg

LDO Voltage Regulators 1A,Pos Fixed Vltg LDO Linear Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV1117LV28DCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117LV28DCYR
PMIC - Voltage Regulators - Linear TLV1117LV28DCYR
IC REG LINEAR 2.8V 1A SOT223-4

IC REG LINEAR 2.8V 1A SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117LV28DCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117LV28DCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117LV28DCYR
IC REG LINEAR 2.8V 1A SOT223-4

IC REG LINEAR 2.8V 1A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117LV28DCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117LV28DCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117LV28DCYR
IC REG LINEAR 2.8V 1A SOT223-4

IC REG LINEAR 2.8V 1A SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV1117LV28DCYR 900136-TLV1117LV28DCYR 296-30590-6-ND 776-TLV1117LV28DCYR TLV1117LV28DCYR TLV1117LV28DCYR TLV1117LV28DCYR TLV1117LV28DCYR TLV1117LV28DCYR
Product Name TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV28DCYR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 1A LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 3.3 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25616JRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25970YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 56-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details